ROHM Semiconductor GmbH Low Noise Dual Supply Voltage Operational Amplifier BA4584FV

Description
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.
Datasheet
Description
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Dual Supply Voltage Operational Amplifier - BA4584FV - ROHM Semiconductor GmbH
Willich, Germany
Low Noise Dual Supply Voltage Operational Amplifier
BA4584FV
Low Noise Dual Supply Voltage Operational Amplifier BA4584FV
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.

General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.

Supplier's Site Datasheet
Low Noise Dual Supply Voltage Operational Amplifier - BA4584FV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Low Noise Dual Supply Voltage Operational Amplifier
BA4584FV
Low Noise Dual Supply Voltage Operational Amplifier BA4584FV
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.

General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BA4584FV BA4584FV
Product Name Low Noise Dual Supply Voltage Operational Amplifier Low Noise Dual Supply Voltage Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 110 V/V 100 V/V
Supply Voltage (VS) 4 to 32 volts 4 to 15 volts
Source Current (IS) 12 milliamps 6 milliamps
VOS 3 millivolts 6 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2413454 - RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Operating Range Audio Equipment
View Details
TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751401QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.1000 milliamps
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2721PB-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers