ROHM Semiconductor GmbH Ground Sense High Speed Low Voltage CMOS Operational Amplifier BU7486SFVM

Description
BU7485G/BU7486xxx/BU 7487xx are CMOS operational amplifiers with input ground sense and full swing output. This series has extended operational amplifiers BU7485SG/BU7486Sxxx/ BU7487Sxx which can operate over a wider temperature range (-40°C to +105°C). These ICs have wide band, high slew rate, low voltage operation and low input bias current, making the operational amplifiers suitable for portable equipment and sensor application.
Datasheet
Description
BU7485G/BU7486xxx/BU 7487xx are CMOS operational amplifiers with input ground sense and full swing output. This series has extended operational amplifiers BU7485SG/BU7486Sxxx/ BU7487Sxx which can operate over a wider temperature range (-40°C to +105°C). These ICs have wide band, high slew rate, low voltage operation and low input bias current, making the operational amplifiers suitable for portable equipment and sensor application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Sense High Speed Low Voltage CMOS Operational Amplifier - BU7486SFVM - ROHM Semiconductor GmbH
Willich, Germany
Ground Sense High Speed Low Voltage CMOS Operational Amplifier
BU7486SFVM
Ground Sense High Speed Low Voltage CMOS Operational Amplifier BU7486SFVM
BU7485G/BU7486xxx/BU 7487xx are CMOS operational amplifiers with input ground sense and full swing output. This series has extended operational amplifiers BU7485SG/BU7486Sxxx/ BU7487Sxx which can operate over a wider temperature range (-40°C to +105°C). These ICs have wide band, high slew rate, low voltage operation and low input bias current, making the operational amplifiers suitable for portable equipment and sensor application.

BU7485G/BU7486xxx/BU7487xx are CMOS operational amplifiers with input ground sense and full swing output. This series has extended operational amplifiers BU7485SG/BU7486Sxxx/BU7487Sxx which can operate over a wider temperature range (-40°C to +105°C). These ICs have wide band, high slew rate, low voltage operation and low input bias current, making the operational amplifiers suitable for portable equipment and sensor application.

Supplier's Site Datasheet
Ground Sense High Speed Low Voltage CMOS Operational Amplifiers - BU7486SFVM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Ground Sense High Speed Low Voltage CMOS Operational Amplifiers
BU7486SFVM
Ground Sense High Speed Low Voltage CMOS Operational Amplifiers BU7486SFVM
BU7485G/BU7486xxx/BU 7487xx are CMOS operational amplifiers with input ground sense and full swing output. This series has extended operational amplifiers BU7485SG/BU7486Sxxx/ BU7487Sxx which can operate over a wider temperature range (-40°C to +105°C). These ICs have wide band, high slew rate, low voltage operation and low input bias current, making the operational amplifiers suitable for portable equipment and sensor application.

BU7485G/BU7486xxx/BU7487xx are CMOS operational amplifiers with input ground sense and full swing output. This series has extended operational amplifiers BU7485SG/BU7486Sxxx/BU7487Sxx which can operate over a wider temperature range (-40°C to +105°C). These ICs have wide band, high slew rate, low voltage operation and low input bias current, making the operational amplifiers suitable for portable equipment and sensor application.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BU7486SFVM BU7486SFVM
Product Name Ground Sense High Speed Low Voltage CMOS Operational Amplifier Ground Sense High Speed Low Voltage CMOS Operational Amplifiers
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 105 V/V 100 V/V
Supply Voltage (VS) 3 to 5.5 volts 1.7 to 5.5 volts
Source Current (IS) 3 milliamps 0.0090 milliamps
VOS 9.5 millivolts 6.5 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9095501M2A - Lingto Electronic Limited
Specs
Source Current (IS) 60 milliamps
Bandwidth 350 MHz
View Details
5V Rail-to-Rail Precision Operational Amplifier - ALD1702BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Op Amps - 1914282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 2.4 volts
Package Type μmax
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC318ADLRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers