General purpose BA8391G/BA10393/BA10
General purpose BA8391G/BA10393/BA10
General purpose BA8391G/BA10393/BA10
| ROHM Semiconductor USA, LLC | ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | BA2903F | BA2903F | BA2903F |
| Product Name | Standard Open-Collector Comparator | Standard Open-Collector Comparator | Standard Open-Collector Comparator |
| RoHS Compliant | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 3 to 32 volts | 2 to 36 volts | 2 to 36 volts |
| Source Current (IS) | 0.7000 milliamps | 0.6000 milliamps | 0.6000 milliamps |
| VOS | 7 millivolts | 7 millivolts | 7 millivolts |