Automotive grade high reliability BA2903YFVM-C / BA2903YF-C / BA2901YFVM-C / BA2901YF-C, incorporate high gain and 2 or 4 circuits on a single chip. A wide operating voltage range 2 to 36V and low current consumption ensure compatibility with a wide range of applications.
Automotive grade high reliability BA2903YFVM-C / BA2903YF-C / BA2901YFVM-C / BA2901YF-C, incorporate high gain and 2 or 4 circuits on a single chip. A wide operating voltage range 2 to 36V and low current consumption ensure compatibility with a wide range of applications.
Automotive grade high reliability BA2903YFVM-C / BA2903YF-C / BA2901YFVM-C / BA2901YF-C, incorporate high gain and 2 or 4 circuits on a single chip. A wide operating voltage range 2 to 36V and low current consumption ensure compatibility with a wide range of applications.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ROHM Semiconductor USA, LLC | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | BA2901YFV-C | BA2901YFV-C | BA2901YFV-C |
| Product Name | Standard Open-Collector Comparator | Standard Open-Collector Comparator | Standard Open-Collector Comparator |
| RoHS Compliant | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 2 to 36 volts | 1 to 7 volts | 2 to 36 volts |
| Source Current (IS) | 0.8000 milliamps | 3.5 milliamps | 0.8000 milliamps |
| VOS | 5 millivolts | 6 millivolts | 5 millivolts |