Low Voltage CMOS Op-Amp integrates one or two independent outputs full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.
Low Voltage CMOS Op-Amp integrates one or two independent outputs full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | BU7461G | BU7461G |
| Product Name | High Speed Ground Sense Operational Amplifier | High Speed Ground Sense Operational Amplifier |
| Standards | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 95 V/V | 95 V/V |
| Supply Voltage (VS) | 1.7 to 5.5 volts | 1.7 to 5.5 volts |
| Source Current (IS) | 0.1500 milliamps | 0.1000 milliamps |
| VOS | 6 millivolts | 6 millivolts |