ROHM Semiconductor GmbH Low Supply Current Input/output Full Swing Operational Amplifier BD12734F

Description
BD12734F is input/output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current, low input referred noise voltage and high phase margin. It is suitable for audio applications and battery management.
Description
BD12734F is input/output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current, low input referred noise voltage and high phase margin. It is suitable for audio applications and battery management.
Datasheet
Datasheet Summary
Powered by GS/AI

BD12734F is a quad input/output full swing operational amplifier designed for low supply voltage applications, operating within a range of +1.8V to +5.5V. It features a maximum supply current of 1800µA and an input offset voltage of 5mV (max). The device exhibits low input referred noise voltage of 10nV/,àöHz (typ) and a high phase margin of 75° (typ), making it suitable for audio applications and battery management systems. The operational amplifier operates effectively across a temperature range of -40°C to +85°C and is available in multiple package options, including SOP14, SOP-J14, SSOP-B14, and TSSOP-B14J.

Datasheet Summary
Powered by GS/AI

BD12734F is a quad input/output full swing operational amplifier designed for low supply voltage applications, operating within a range of +1.8V to +5.5V. It features a maximum supply current of 1800µA and an input offset voltage of 5mV (max). The device exhibits low input referred noise voltage of 10nV/,àöHz (typ) and a high phase margin of 75° (typ), making it suitable for audio applications and battery management systems. The operational amplifier operates effectively across a temperature range of -40°C to +85°C and is available in multiple package options, including SOP14, SOP-J14, SSOP-B14, and TSSOP-B14J.

Suppliers

Company
Product
Description
Supplier Links
Low Supply Current Input/output Full Swing Operational Amplifier - BD12734F - ROHM Semiconductor GmbH
Willich, Germany
Low Supply Current Input/output Full Swing Operational Amplifier
BD12734F
Low Supply Current Input/output Full Swing Operational Amplifier BD12734F
BD12734F is input/output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current, low input referred noise voltage and high phase margin. It is suitable for audio applications and battery management.

BD12734F is input/output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current, low input referred noise voltage and high phase margin. It is suitable for audio applications and battery management.

Supplier's Site Datasheet
Low Supply Current Input/Output Full Swing Operational Amplifier - BD12734F - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Low Supply Current Input/Output Full Swing Operational Amplifier
BD12734F
Low Supply Current Input/Output Full Swing Operational Amplifier BD12734F
BD12734F is input/output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current, low input referred noise voltage and high phase margin. It is suitable for audio applications and battery management.

BD12734F is input/output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current, low input referred noise voltage and high phase margin. It is suitable for audio applications and battery management.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BD12734F BD12734F
Product Name Low Supply Current Input/output Full Swing Operational Amplifier Low Supply Current Input/Output Full Swing Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 85 V/V 100 V/V
Supply Voltage (VS) 1.8 to 5 volts 2 to 36 volts
Source Current (IS) 1.2 milliamps 0.3000 milliamps
VOS 5 millivolts 7 millivolts
Unlock Full Specs
to access all available technical data