ROHM Semiconductor GmbH Low Noise Dual Supply Voltage Operational Amplifier BA4560FV

Description
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.
Datasheet
Description
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Dual Supply Voltage Operational Amplifier - BA4560FV - ROHM Semiconductor GmbH
Willich, Germany
Low Noise Dual Supply Voltage Operational Amplifier
BA4560FV
Low Noise Dual Supply Voltage Operational Amplifier BA4560FV
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.

General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.

Supplier's Site Datasheet
Low Noise Dual Supply Voltage Operational Amplifier - BA4560FV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Low Noise Dual Supply Voltage Operational Amplifier
BA4560FV
Low Noise Dual Supply Voltage Operational Amplifier BA4560FV
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.

General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BA4560FV BA4560FV
Product Name Low Noise Dual Supply Voltage Operational Amplifier Low Noise Dual Supply Voltage Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 100 V/V 100 V/V
Supply Voltage (VS) 8 to 30 volts 4 to 15 volts
Source Current (IS) 4 milliamps 3 milliamps
VOS 6 millivolts 6 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
2 suppliers
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Op Amps - 1898720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 14
View Details