ROHM Semiconductor GmbH Low Noise Output Full Swing Operational Amplifier BA2115FVM

Description
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.
Datasheet
Description
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Output Full Swing Operational Amplifier - BA2115FVM - ROHM Semiconductor GmbH
Willich, Germany
Low Noise Output Full Swing Operational Amplifier
BA2115FVM
Low Noise Output Full Swing Operational Amplifier BA2115FVM
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.

General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.

Supplier's Site Datasheet
Low Noise Output Full Swing Operational Amplifier - BA2115FVM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Low Noise Output Full Swing Operational Amplifier
BA2115FVM
Low Noise Output Full Swing Operational Amplifier BA2115FVM
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.

General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BA2115FVM BA2115FVM
Product Name Low Noise Output Full Swing Operational Amplifier Low Noise Output Full Swing Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 80 V/V 80 V/V
Supply Voltage (VS) 2 to 14 volts 1 to 7 volts
Source Current (IS) 3.5 milliamps 3.5 milliamps
VOS 6 millivolts 6 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103MCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
Precision Dual Low Power CMOS Operational Amplifier - ALD2732SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.75 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 2412942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details