BA82901YFV-C is a high-gain, ground sense input comparator designed for automotive applications. It operates with a supply voltage range of 2 V to 36 V and features low power consumption, with a typical supply current of 0.8 mA. The device is AEC-Q100 qualified, ensuring it meets automotive reliability standards. It includes an internal ESD protection circuit and is capable of functioning across a wide temperature range of -40 °C to +125 °C. The comparator is equipped with an integrated EMI filter, enhancing its immunity to electromagnetic interference, which is critical for automotive environments. The BA82901YFV-C is suitable for applications such as engine control units, electric power steering, and anti-lock braking systems, making it a versatile choice for engineers in the automotive sector.
BA82901YFV-C is high-gain, ground sense input comparator. BA82903Yxxx-C and BA82901Yxx-C are monolithic ICs integrated dual or quad independent comparators on a single chip. This comparator has some features of low power consumption, and can operate from 2 V to 36 V (single power supply). It is manufactured for automotive requirements of engine control unit, electric power steering, anti-lock braking system, and so on. Furthermore, it has the advantage of EMI tolerance dose. It is easy to replace with conventional products, and the EMI design is simple.
BA82901YFV-C is high-gain, ground sense input comparator. BA82903Yxxx-C and BA82901Yxx-C are monolithic ICs integrated dual or quad independent comparators on a single chip. This comparator has some features of low power consumption, and can operate from 2 V to 36 V (single power supply). It is manufactured for automotive requirements of engine control unit, electric power steering, anti-lock braking system, and so on. Furthermore, it has the advantage of EMI tolerance dose. It is easy to replace with conventional products, and the EMI design is simple.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | BA82901YFV-C | BA82901YFV-C |
| Product Name | EMARMOUR™, Automotive Excellent EMI Characteristics Ground Sense Comparator | Automotive Ground Sense Comparator |
| RoHS Compliant | RoHS | RoHS |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts |
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps |