The BU7261G is a CMOS operational amplifier designed for low voltage operation with input/output full swing capabilities. It operates within a supply voltage range of +1.8V to +5.5V and is suitable for applications requiring a high slew rate of 1.1 V/µs (typical). The amplifier features low input bias and offset currents, both rated at 1pA (typical), making it ideal for precision applications. The operating temperature range for the BU7261G is -40°C to +85°C, which allows for use in various environmental conditions. It is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, facilitating integration into space-constrained designs. This operational amplifier is particularly well-suited for sensor amplifiers and battery-powered or portable equipment.
Low Voltage CMOS Op-Amp integrates one or two or four independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.
Low Voltage CMOS Op-Amp integrates one or two or four independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | BU7261G | BU7261G |
| Product Name | High Speed Input-Output Full Swing Operational Amplifier | High Speed Input-Output Full Swing Operational Amplifier |
| Standards | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 95 V/V | 90 V/V |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts |
| Source Current (IS) | 0.2500 milliamps | 0.0150 milliamps |
| VOS | 9 millivolts | 11 millivolts |