ROHM Semiconductor GmbH Automotive Ground Sense Comparator BA2901YF-M

Description
Automotive series BA2903Yxxx-M/BA2901Y xx-M, integrate two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36V and low supply current. BA2903Yxxx-M, BA2901Yxx-M are manufactured for automotive requirements of car navigation system, car audio, etc.
Description
Automotive series BA2903Yxxx-M/BA2901Y xx-M, integrate two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36V and low supply current. BA2903Yxxx-M, BA2901Yxx-M are manufactured for automotive requirements of car navigation system, car audio, etc.
Datasheet
Datasheet Summary
Powered by GS/AI

The BA2901YF-M is an automotive ground sense comparator designed for applications such as car navigation systems, car audio, and automotive body and exteriors. It features a quad configuration with an open collector output and operates within a wide supply voltage range of 2V to 36V. The device is AEC-Q100 qualified, ensuring it meets automotive reliability standards. It has a low supply current of 0.8mA (typical) and a common-mode input voltage range that includes ground level. The operating temperature range is from -40°C to +125°C, making it suitable for various automotive environments. The BA2901YF-M is available in a SOP14 package, which measures 8.70mm x 6.20mm x 1.71mm.

Datasheet Summary
Powered by GS/AI

The BA2901YF-M is an automotive ground sense comparator designed for applications such as car navigation systems, car audio, and automotive body and exteriors. It features a quad configuration with an open collector output and operates within a wide supply voltage range of 2V to 36V. The device is AEC-Q100 qualified, ensuring it meets automotive reliability standards. It has a low supply current of 0.8mA (typical) and a common-mode input voltage range that includes ground level. The operating temperature range is from -40°C to +125°C, making it suitable for various automotive environments. The BA2901YF-M is available in a SOP14 package, which measures 8.70mm x 6.20mm x 1.71mm.

Suppliers

Company
Product
Description
Supplier Links
Automotive Ground Sense Comparator - BA2901YF-M - ROHM Semiconductor GmbH
Willich, Germany
Automotive Ground Sense Comparator
BA2901YF-M
Automotive Ground Sense Comparator BA2901YF-M
Automotive series BA2903Yxxx-M/BA2901Y xx-M, integrate two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36V and low supply current. BA2903Yxxx-M, BA2901Yxx-M are manufactured for automotive requirements of car navigation system, car audio, etc.

Automotive series BA2903Yxxx-M/BA2901Yxx-M, integrate two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36V and low supply current. BA2903Yxxx-M, BA2901Yxx-M are manufactured for automotive requirements of car navigation system, car audio, etc.

Supplier's Site Datasheet
Automotive Ground Sense Comparators - BA2901YF-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Automotive Ground Sense Comparators
BA2901YF-M
Automotive Ground Sense Comparators BA2901YF-M
Automotive series BA2903Yxxx-M/BA2901Y xx-M, integrate two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36V and low supply current. BA2903Yxxx-M, BA2901Yxx-M are manufactured for automotive requirements of car navigation system, car audio, etc.

Automotive series BA2903Yxxx-M/BA2901Yxx-M, integrate two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36V and low supply current. BA2903Yxxx-M, BA2901Yxx-M are manufactured for automotive requirements of car navigation system, car audio, etc.

Supplier's Site Datasheet
Automotive Ground Sense Comparator - BA2901YF-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Automotive Ground Sense Comparator
BA2901YF-M
Automotive Ground Sense Comparator BA2901YF-M
Automotive series BA2903Yxxx-M/BA2901Y xx-M, integrate two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36V and low supply current. BA2903Yxxx-M, BA2901Yxx-M are manufactured for automotive requirements of car navigation system, car audio, etc.

Automotive series BA2903Yxxx-M/BA2901Yxx-M, integrate two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36V and low supply current. BA2903Yxxx-M, BA2901Yxx-M are manufactured for automotive requirements of car navigation system, car audio, etc.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ROHM Semiconductor USA, LLC
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number BA2901YF-M BA2901YF-M BA2901YF-M
Product Name Automotive Ground Sense Comparator Automotive Ground Sense Comparators Automotive Ground Sense Comparator
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 to 36 volts 1 to 7 volts 2 to 36 volts
Source Current (IS) 0.8000 milliamps 3.5 milliamps 0.8000 milliamps
VOS 7 millivolts 6 millivolts 7 millivolts
Unlock Full Specs
to access all available technical data