ROHM Semiconductor GmbH High Speed Input-Output Full Swing Operational Amplifier BU7294SF

Description
The BU7294SF are low supply voltage CMOS operational single/quad Amplifiers. This series is a Input/output full swing, high slew rate, low supply current and high speed operation. Input bias current is very low at 1pA (Typ) . Especially,BU7291SG and BU7294Sxx, it has wide temperature range from -40℃ to +105℃.
Datasheet
Description
The BU7294SF are low supply voltage CMOS operational single/quad Amplifiers. This series is a Input/output full swing, high slew rate, low supply current and high speed operation. Input bias current is very low at 1pA (Typ) . Especially,BU7291SG and BU7294Sxx, it has wide temperature range from -40℃ to +105℃.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Input-Output Full Swing Operational Amplifier - BU7294SF - ROHM Semiconductor GmbH
Willich, Germany
High Speed Input-Output Full Swing Operational Amplifier
BU7294SF
High Speed Input-Output Full Swing Operational Amplifier BU7294SF
The BU7294SF are low supply voltage CMOS operational single/quad Amplifiers. This series is a Input/output full swing, high slew rate, low supply current and high speed operation. Input bias current is very low at 1pA (Typ) . Especially,BU7291SG and BU7294Sxx, it has wide temperature range from -40℃ to +105℃.

The BU7294SF are low supply voltage CMOS operational single/quad Amplifiers. This series is a Input/output full swing, high slew rate, low supply current and high speed operation. Input bias current is very low at 1pA (Typ) . Especially,BU7291SG and BU7294Sxx, it has wide temperature range from -40℃ to +105℃.

Supplier's Site Datasheet
High Speed Input-Output Full Swing Operational Amplifier - BU7294SF - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Speed Input-Output Full Swing Operational Amplifier
BU7294SF
High Speed Input-Output Full Swing Operational Amplifier BU7294SF
The BU7294SF are low supply voltage CMOS operational single/quad Amplifiers. This series is a Input/Output full swing, high slew rate, low upply current and high speed operation. Input bias current is very low at 1pA (Typ) . Especially,BU7291SG and BU7294Sxx, it has wide temperature range from -40℃ to +105℃.

The BU7294SF are low supply voltage CMOS operational single/quad Amplifiers. This series is a Input/Output full swing, high slew rate, low upply current and high speed operation. Input bias current is very low at 1pA (Typ) . Especially,BU7291SG and BU7294Sxx, it has wide temperature range from -40℃ to +105℃.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BU7294SF BU7294SF
Product Name High Speed Input-Output Full Swing Operational Amplifier High Speed Input-Output Full Swing Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 105 V/V 95 V/V
Supply Voltage (VS) 2.4 to 5.5 volts 1.8 to 5.5 volts
Source Current (IS) 2 milliamps 7.00E-4 milliamps
VOS 9 millivolts 8.5 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903QCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD2721EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers