This is the product guarantees long time support in Industrial market. BA2903YF-LB is the open collector output comparator that can operate in single power supply. It features wide operating voltage range of 2V to 36V and with low supply current.
This is the product guarantees long time support in Industrial market. BA2903YF-LB is the open collector output comparator that can operate in single power supply. It features wide operating voltage range of 2V to 36V and with low supply current.
This is the product guarantees long time support in Industrial market. BA2903YF-LB is the open collector output comparator that can operate in single power supply. It features wide operating voltage range of 2V to 36V and with low supply current.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | BA2903YF-LB(H2) | BA2903YF-LB(H2) |
| Product Name | Ground Sense Comparator | Ground Sense Comparators |
| RoHS Compliant | RoHS | RoHS |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts |
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps |