LM393FJ is two-channel ground sense comparator. is quad. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications.
LM393FJ is two-channel ground sense comparator. is quad. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | LM393FJ | LM393FJ |
| Product Name | Ground Sense Comparator | Ground Sense Comparator |
| RoHS Compliant | RoHS | RoHS |
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts |
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps |