ROHM Semiconductor GmbH Low Power Input-Output Full Swing Operational Amplifier BU7271G

Description
Ultra Low Power CMOS Op-Amp BU7265/BU7205/BU7271 /BU7245 family (Input-Output Full Swing) and BU7411 / BU7421 / BU7475 (ground sense) are monolithic IC. Supply current is very small (BU7265/BU7411 family: 0.35[μA], BU7421 family: 8.5[μA], BU7271 family: 8.6[μA]), and VDD range is +1.6[V] ~ +5.5[V] (BU7411 family: single supply), so operable with low voltage. It’s suitable for applications of portable equipments and battery movements.
Datasheet
Description
Ultra Low Power CMOS Op-Amp BU7265/BU7205/BU7271 /BU7245 family (Input-Output Full Swing) and BU7411 / BU7421 / BU7475 (ground sense) are monolithic IC. Supply current is very small (BU7265/BU7411 family: 0.35[μA], BU7421 family: 8.5[μA], BU7271 family: 8.6[μA]), and VDD range is +1.6[V] ~ +5.5[V] (BU7411 family: single supply), so operable with low voltage. It’s suitable for applications of portable equipments and battery movements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power Input-Output Full Swing Operational Amplifier - BU7271G - ROHM Semiconductor GmbH
Willich, Germany
Low Power Input-Output Full Swing Operational Amplifier
BU7271G
Low Power Input-Output Full Swing Operational Amplifier BU7271G
Ultra Low Power CMOS Op-Amp BU7265/BU7205/BU7271 /BU7245 family (Input-Output Full Swing) and BU7411 / BU7421 / BU7475 (ground sense) are monolithic IC. Supply current is very small (BU7265/BU7411 family: 0.35[μA], BU7421 family: 8.5[μA], BU7271 family: 8.6[μA]), and VDD range is +1.6[V] ~ +5.5[V] (BU7411 family: single supply), so operable with low voltage. It’s suitable for applications of portable equipments and battery movements.

Ultra Low Power CMOS Op-Amp BU7265/BU7205/BU7271/BU7245 family (Input-Output Full Swing) and BU7411 / BU7421 / BU7475 (ground sense) are monolithic IC. Supply current is very small (BU7265/BU7411 family: 0.35[μA], BU7421 family: 8.5[μA], BU7271 family: 8.6[μA]), and VDD range is +1.6[V] ~ +5.5[V] (BU7411 family: single supply), so operable with low voltage. It’s suitable for applications of portable equipments and battery movements.

Supplier's Site Datasheet
Low Power Input-Output Full Swing Operational Amplifier - BU7271G - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Low Power Input-Output Full Swing Operational Amplifier
BU7271G
Low Power Input-Output Full Swing Operational Amplifier BU7271G
Ultra Low Power CMOS Op-Amp BU7265/BU7205/BU7271 /BU7245 family (Input-Output Full Swing) and BU7411 / BU7421 / BU7475 (ground sense) are monolithic IC. Supply current is very small (BU7265/BU7411 family: 0.35[µA], BU7421 family: 8.5[µA], BU7271 family: 8.6[µA]), and VDD range is +1.6[V] ~ +5.5[V] (BU7411 family: single supply), so operable with low voltage. It’s suitable for applications of portable equipments and battery movements.

Ultra Low Power CMOS Op-Amp BU7265/BU7205/BU7271/BU7245 family (Input-Output Full Swing) and BU7411 / BU7421 / BU7475 (ground sense) are monolithic IC. Supply current is very small (BU7265/BU7411 family: 0.35[µA], BU7421 family: 8.5[µA], BU7271 family: 8.6[µA]), and VDD range is +1.6[V] ~ +5.5[V] (BU7411 family: single supply), so operable with low voltage. It’s suitable for applications of portable equipments and battery movements.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BU7271G BU7271G
Product Name Low Power Input-Output Full Swing Operational Amplifier Low Power Input-Output Full Swing Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 100 V/V 95 V/V
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts
Source Current (IS) 0.0086 milliamps 1.1 milliamps
VOS 8 millivolts 9 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0625501QHC - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 380 MHz
View Details
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers
Op Amps - 2412899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962-9673801VXA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers