LM358FVJ is a dual ground sense operational amplifier designed for low current consumption and a wide operating voltage range of 3V to 32V with a single power supply. It operates effectively within a temperature range of -40°C to +85°C. The amplifier features a maximum input offset voltage of 4.5mV and a typical input bias current of 20nA. It provides a high large signal voltage gain, making it suitable for applications such as current sensing, buffer amplification, and active filtering in consumer electronics. The device is available in various package types, including TSSOP-B8J, which measures 3.00mm x 4.90mm x 1.10mm.
LM358FVJ is a dual ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply).
LM358FVJ is a dual ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply).
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358FVJ | LM358FVJ |
| Product Name | Ground Sense Operational Amplifier | Ground Sense Operational Amplifiers |
| Standards | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 100 V/V | 100 V/V |
| Supply Voltage (VS) | 3 to 32 volts | 2 to 36 volts |
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps |
| VOS | 4.5 millivolts | 7 millivolts |