The BA4564RFV is a low noise dual supply voltage operational amplifier from ROHM Semiconductor USA, LLC, designed for high-reliability applications. It integrates four independent op-amps on a single chip, making it suitable for various audio and general-purpose applications. The device operates within a supply voltage range of ±4V to ±15V and features a wide operating temperature range of -40°C to +105°C. The typical slew rate is 4V/µs, and it exhibits low total harmonic distortion at 0.003%. The input referred noise voltage is specified at 8nV/,àöHz, ensuring minimal noise interference in sensitive applications. The BA4564RFV is available in an SSOP-B14 package, making it compact for space-constrained designs.
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | BA4564RFV | BA4564RFV |
| Product Name | Low Noise Dual Supply Voltage Operational Amplifier | Low Noise Dual Supply Voltage Operational Amplifier |
| Standards | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 100 V/V | 100 V/V |
| Supply Voltage (VS) | 8 to 30 volts | 4 to 15 volts |
| Source Current (IS) | 6 milliamps | 3 milliamps |
| VOS | 6 millivolts | 6 millivolts |