LM393F is a two-channel ground sense comparator. Its features include wide operating voltage that ranges from 3V to 36V with low supply current. This product is suitable for various applications.
LM393F is a two-channel ground sense comparator. Its features include wide operating voltage that ranges from 3V to 36V with low supply current. This product is suitable for various applications.
LM393F is a two-channel ground sense comparator. Its features include wide operating voltage that ranges from 3V to 36V with low supply current. This product is suitable for various applications.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ROHM Semiconductor USA, LLC | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM393F | LM393F | LM393F |
| Product Name | Ground Sense Comparator | Ground Sense Comparator | Ground Sense Comparator |
| RoHS Compliant | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 3 to 32 volts | 2 to 18 volts | 3 to 32 volts |
| Source Current (IS) | 0.6000 milliamps | 4.5 milliamps | 0.6000 milliamps |
| VOS | 4.5 millivolts | 1.5 millivolts | 4.5 millivolts |