Infineon Technologies AG Datasheets for DC Motor Drives
DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive... | |
| MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible... | |
| PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFN-32 package. The IRMCF183 is a flexible control solution... | |
| PMSM/BLDC motor controller with integrated script engine iMOTION™ IMC100 motor controller with Motion Control Engine (MCE 2.0) and support for customer scripts in QFN-48 package. The IMC101T-Q048 is a flexible... | |
| The MOTIX™ BTN8962TA is an integrated high current half bridge for motor drive applications It is part of the MOTIX™ single half-bridge ICs (NovalithIC™) family containing one p-channel highside MOSFET... | |
| The MOTIX™ BTN8982TA is an integrated high current half bridge for motor drive applications It is part of the MOTIX™ single half-bridge ICs(NovalithIC™) family containing one p-channel highside MOSFET and... | |
| The MOTIX™ TLE 7209-2R H-Bridge is protected against over-temperature and short circuits and has an under voltage lockout for all the supply voltages “VS” (main DC power supply). All malfunctions... | |
| The MOTIX™ TLE 8444SL is a protected Quad-Half-Bridge-IC targeted towards automotive and industrial motion control applications It is a monolithic die based on Infineon’s smart mixed technology SPT which combines... | |
| The MOTIX™ TLE4205 is an integrated power full-bridge DC-motor driver for a wide temperature range, as required in automotive applications for example The circuit contains two power comparators that can... | |
| The MOTIX™ TLE4207G is a protected Dual-Half-Bridge-Dri ver designed specially for automotive and industrial motion control applications The part is built using the Infineon bipolar high voltage power technology DOPL. | |
| The MOTIX™ TLE8209-2 is a SPI programmable H-bridge, designed for the control of DC motors in safety critical automotive applications It features four selectable current ranges, two selectable slew rate... | |
| The MOTIX™ TLE9201SG is a general purpose 6A H-Bridge for industrial and automotive applications The MOTIX™ TLE9201SG is a general purpose 6A H-Bridge for industrial and automotive applications, designed for... | |
| The part is built using Infineons bipolar high voltage power technology DOPL.The standard enhanced power PG-DSO-14 package meets the application requirements and saves PCB-board space and costs. Moreover the package... |