Infineon Technologies AG 5.5V 28V Motor Driver IC TLE7189FXUMA1

Description
IC MOTOR DRIVER 5.5V-28V 48VQFN Product overview: TLE7189FXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE7189FXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 5.5V-28V 48VQFN Product overview: TLE7189FXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE7189FXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V 28V Motor Driver IC - 744-TLE7189FXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 28V Motor Driver IC
744-TLE7189FXUMA1
5.5V 28V Motor Driver IC 744-TLE7189FXUMA1
IC MOTOR DRIVER 5.5V-28V 48VQFN Product overview: TLE7189FXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE7189FXUMA1 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 5.5V-28V 48VQFN Product overview: TLE7189FXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE7189FXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - TLE7189FXUMA1 - 120285-TLE7189FXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TLE7189FXUMA1
120285-TLE7189FXUMA1
PMIC - PMIC - Motor Drivers, Controllers - TLE7189FXUMA1 120285-TLE7189FXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 120285-TLE7189FXUMA1 Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Technology: Power MOSFET Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-VQFN-48-4 Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 5.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 120285-TLE7189FXUMA1
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-VQFN-48-4
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 5.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - TLE7189FXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TLE7189FXUMA1
Motor Drivers, Controllers TLE7189FXUMA1
Motor Driver Power MOSFET Parallel PG-VQFN-48-4

Motor Driver Power MOSFET Parallel PG-VQFN-48-4

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TLE7189FXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TLE7189FXUMA1
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TLE7189FXUMA1
IC MOTOR DRIVER 5.5V-28V 48VQFN

IC MOTOR DRIVER 5.5V-28V 48VQFN

Supplier's Site
PMIC - Motor Drivers, Controllers - TLE7189FXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TLE7189FXUMA1
PMIC - Motor Drivers, Controllers TLE7189FXUMA1
IC MOTOR DRIVER 5.5V-28V 48VQFN

IC MOTOR DRIVER 5.5V-28V 48VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-TLE7189FXUMA1 120285-TLE7189FXUMA1 TLE7189FXUMA1 TLE7189FXUMA1 TLE7189FXUMA1
Product Name 5.5V 28V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - TLE7189FXUMA1 Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 28 volts 6 to 28 volts
Unlock Full Specs
to access all available technical data