Motor Driver Bipolar Parallel PG-DSO-14-4
Manufacturer: Infineon Technologies
Win Source Part Number: 796946-TLE4206GXUMA2
Operating Temperature Range: -40°C ~ 150°C (TJ)
Applications: Automotive
Technology: Bipolar
Operating Supply Voltage: 8 V ~ 18 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Output Current: 800mA
Voltage - Load: 8 V ~ 18 V
Motor Type - AC, DC: Servo DC
Family Name: TLE 4206
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): CS4122XDWF24G ; CS4122XDWFR24G; CS4122XDWF24; LV8548MC-BH;
ECCN: EAR99
Country of Origin: Philippines
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 8V-18V 14DSO Product overview: TLE4206GXUMA2 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4206GXUMA2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 8V-18V 14DSO
Motor Driver Bipolar Parallel PG-DSO-14-4
IC MOTOR DRIVER 8V-18V 14DSO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TLE4206GXUMA2-ND | 796946-TLE4206GXUMA2 | 744-TLE4206GXUMA2 | TLE4206GXUMA2 | TLE4206GXUMA2 | TLE4206GXUMA2 | TLE4206GXUMA2 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TLE4206GXUMA2 | 8V 18V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Servo | DC Servo; Servo DC | |||||
| Configuration | PCB Mount; "14-SOIC (0.154"", 3.90mm Width)" | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 8 to 18 volts | 8 to 18 volts |