Infineon Technologies AG Motor Drivers, Controllers IMD111T6F040XUMA1

Description
Multiphase Motor Driver IGBT Serial, UART PG-LQFP-40-1
Request a Quote
Description
Multiphase Motor Driver IGBT Serial, UART PG-LQFP-40-1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Infineon Motor Driver, part number IMD111T-6F040, is designed for controlling permanent magnet synchronous motors (PMSM) and features an integrated high-voltage gate driver. It incorporates a Motion Control Engine (MCE) that provides a ready-to-use solution for variable speed drives, facilitating quick deployment in applications. The device supports field-oriented control (FOC) and offers flexible space vector PWM for sinusoidal voltage control. Key features include a built-in script engine for application customization, current sensing capabilities, and options for sensorless or Hall sensor operation. The driver also includes integrated protection features such as over-current protection and a built-in temperature sensor. It operates with a 600 V blocking voltage and a 15 V supply voltage for the gate driver, ensuring robust performance in demanding environments. The IMD111T-6F040 is suitable for various applications, including home appliances, fans, pumps, and general-purpose variable speed drives. It is packaged in a compact LQFP-40 format and is RoHS compliant, making it a viable option for engineers seeking a reliable motor control solution.

Datasheet Summary
Powered by GS/AI

The Infineon Motor Driver, part number IMD111T-6F040, is designed for controlling permanent magnet synchronous motors (PMSM) and features an integrated high-voltage gate driver. It incorporates a Motion Control Engine (MCE) that provides a ready-to-use solution for variable speed drives, facilitating quick deployment in applications. The device supports field-oriented control (FOC) and offers flexible space vector PWM for sinusoidal voltage control. Key features include a built-in script engine for application customization, current sensing capabilities, and options for sensorless or Hall sensor operation. The driver also includes integrated protection features such as over-current protection and a built-in temperature sensor. It operates with a 600 V blocking voltage and a 15 V supply voltage for the gate driver, ensuring robust performance in demanding environments. The IMD111T-6F040 is suitable for various applications, including home appliances, fans, pumps, and general-purpose variable speed drives. It is packaged in a compact LQFP-40 format and is RoHS compliant, making it a viable option for engineers seeking a reliable motor control solution.

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 448-IMD111T6F040XUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
448-IMD111T6F040XUMA1CT-ND
Motor Drivers, Controllers 448-IMD111T6F040XUMA1CT-ND
Multiphase Motor Driver IGBT Serial, UART PG-LQFP-40-1

Multiphase Motor Driver IGBT Serial, UART PG-LQFP-40-1

Buy Now Datasheet
Motor Drivers, Controllers - 448-IMD111T6F040XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
448-IMD111T6F040XUMA1TR-ND
Motor Drivers, Controllers 448-IMD111T6F040XUMA1TR-ND
Multiphase Motor Driver IGBT Serial, UART PG-LQFP-40-1

Multiphase Motor Driver IGBT Serial, UART PG-LQFP-40-1

Buy Now Datasheet
Motor Drivers, Controllers - 448-IMD111T6F040XUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
448-IMD111T6F040XUMA1DKR-ND
Motor Drivers, Controllers 448-IMD111T6F040XUMA1DKR-ND
Multiphase Motor Driver IGBT Serial, UART PG-LQFP-40-1

Multiphase Motor Driver IGBT Serial, UART PG-LQFP-40-1

Buy Now Datasheet
Motor Driver IC - 744-IMD111T6F040XUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-IMD111T6F040XUMA1
Motor Driver IC 744-IMD111T6F040XUMA1
IMOTION Product overview: IMD111T6F040XUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IMD111T6F040XUMA 1 can be used for catalog matching and distributor lookup.

IMOTION Product overview: IMD111T6F040XUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IMD111T6F040XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1354457-IMD111T6F040XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1354457-IMD111T6F040XUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1354457-IMD111T6F040XUMA1
Win Source Part Number: 1354457-IMD111T6F040 XUMA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: iMOTION™ Package: Tape & Reel Product Status: Active Package / Case: 40-LQFP Supplier Device Package: PG-LQFP-40-1 Base Product Number: IMD111T6F040XUMA1 Technology: IGBT Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Function: Controller - Speed Voltage - Supply: 5.5V ~ 20V Output Configuration: Half Bridge (3) Interface: Serial, UART Motor Type - Stepper: Multiphase Motor Type - AC, DC: AC, Synchronous

Win Source Part Number: 1354457-IMD111T6F040XUMA1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: iMOTION™
Package: Tape & Reel
Product Status: Active
Package / Case: 40-LQFP
Supplier Device Package: PG-LQFP-40-1
Base Product Number: IMD111T6F040XUMA1
Technology: IGBT
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller - Speed
Voltage - Supply: 5.5V ~ 20V
Output Configuration: Half Bridge (3)
Interface: Serial, UART
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: AC, Synchronous

Buy Now Datasheet
Motor Drivers, Controllers - IMD111T6F040XUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
IMD111T6F040XUMA1
Motor Drivers, Controllers IMD111T6F040XUMA1
Multiphase Motor Driver IGBT Serial, UART PG-LQFP-40-1

Multiphase Motor Driver IGBT Serial, UART PG-LQFP-40-1

Buy Now Datasheet
Motor Driver, Pmsm, Lqfp-40 Rohs Compliant Infineon - 36AJ3700 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Pmsm, Lqfp-40 Rohs Compliant Infineon
36AJ3700
Motor Driver, Pmsm, Lqfp-40 Rohs Compliant Infineon 36AJ3700
MOTOR DRIVER, PMSM, LQFP-40 ROHS COMPLIANT: YES

MOTOR DRIVER, PMSM, LQFP-40 ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - IMD111T6F040XUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
IMD111T6F040XUMA1
PMIC - Motor Drivers, Controllers IMD111T6F040XUMA1
IMOTION

IMOTION

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - IMD111T6F040XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
IMD111T6F040XUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers IMD111T6F040XUMA1
IMOTION

IMOTION

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Motor Speed Controllers Motor Speed Controllers Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 448-IMD111T6F040XUMA1CT-ND 744-IMD111T6F040XUMA1 1354457-IMD111T6F040XUMA1 IMD111T6F040XUMA1 36AJ3700 IMD111T6F040XUMA1 IMD111T6F040XUMA1
Product Name Motor Drivers, Controllers Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers Motor Driver, Pmsm, Lqfp-40 Rohs Compliant Infineon PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Motor / System Synchronous Synchronous; AC, Synchronous
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Configuration PCB Mount; 40-LQFP
AC Input 6 to 20 volts 6 to 20 volts
Unlock Full Specs
to access all available technical data