Infineon Technologies AG PMIC - PMIC - Motor Drivers, Controllers - BTN7970B BTN7970B

Description
Manufacturer: Infineon Technologies Win Source Part Number: 84079-BTN7970B Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 70A Voltage - Load: 8 V to 18 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 8 V to 18 V Alternative Parts (Cross-Reference): VNH3SP30TR-E; BTS 7970B; BTN7970; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 84079-BTN7970B Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 70A Voltage - Load: 8 V to 18 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 8 V to 18 V Alternative Parts (Cross-Reference): VNH3SP30TR-E; BTS 7970B; BTN7970; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - BTN7970B - 84079-BTN7970B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BTN7970B
84079-BTN7970B
PMIC - PMIC - Motor Drivers, Controllers - BTN7970B 84079-BTN7970B
Manufacturer: Infineon Technologies Win Source Part Number: 84079-BTN7970B Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 70A Voltage - Load: 8 V to 18 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 8 V to 18 V Alternative Parts (Cross-Reference): VNH3SP30TR-E; BTS 7970B; BTN7970; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 84079-BTN7970B
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 70A
Voltage - Load: 8 V to 18 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-7
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 18 V
Alternative Parts (Cross-Reference): VNH3SP30TR-E; BTS 7970B; BTN7970;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-BTN7970B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-BTN7970B
Motor Driver IC 744-BTN7970B
IC MOTOR DRIVER PAR TO263-7 Product overview: BTN7970B from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BTN7970B can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR TO263-7 Product overview: BTN7970B from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BTN7970B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 84079-BTN7970B 744-BTN7970B
Product Name PMIC - PMIC - Motor Drivers, Controllers - BTN7970B Motor Driver IC
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products