Infineon Technologies AG Motor Driver IC TLE7185-1E

Description
IC MOTOR CONTROLLER PAR 36DSO / Gate Drivers Ics Product overview: TLE7185-1E from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE7185-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR CONTROLLER PAR 36DSO / Gate Drivers Ics Product overview: TLE7185-1E from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE7185-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-TLE7185-1E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-TLE7185-1E
Motor Driver IC 744-TLE7185-1E
IC MOTOR CONTROLLER PAR 36DSO / Gate Drivers Ics Product overview: TLE7185-1E from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE7185-1E can be used for catalog matching and distributor lookup.

IC MOTOR CONTROLLER PAR 36DSO / Gate Drivers Ics Product overview: TLE7185-1E from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE7185-1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - TLE7185-1E - 052278-TLE7185-1E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TLE7185-1E
052278-TLE7185-1E
PMIC - PMIC - Motor Drivers, Controllers - TLE7185-1E 052278-TLE7185-1E
Manufacturer: Infineon Technologies Win Source Part Number: 052278-TLE7185-1E Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Technology: Power MOSFET Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Family Name: TLE7185-1E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36-38 Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 5.5 V to 32 V Introduction Date: October 08, 2008 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052278-TLE7185-1E
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC
Family Name: TLE7185-1E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-36-38
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 5.5 V to 32 V
Introduction Date: October 08, 2008
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-TLE7185-1E 052278-TLE7185-1E
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - TLE7185-1E
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data