Motor Driver Bipolar Parallel PG-DSO-14
Motor Driver Bipolar Parallel PG-DSO-14
Motor Driver Bipolar Parallel PG-DSO-14
Infineon TLE42062GXUMA2 Motor Driver IC
Infineon TLE42062GXUMA2 Motor Driver IC
Infineon TLE42062GXUMA2 Motor Driver IC
MOTOR DRIVER, 8V-18V, DSO-14 ROHS COMPLIANT: YES
IC MOTOR DRIVER 8V-18V 14DSO
Motor Driver Bipolar Parallel PG-DSO-14
IC MOTOR DRIVER 8V-18V 14DSO
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 448-TLE42062GXUMA2TR-ND | 2238526 | 38AJ4397 | TLE42062GXUMA2 | TLE42062GXUMA2 | TLE42062GXUMA2 |
| Product Name | Motor Drivers, Controllers | Motor Driver ICs | Motor Driver, 8V-18V, Dso-14 Rohs Compliant Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Servo | DC Motor | DC Servo; Servo DC | |||
| Configuration | PCB Mount; "14-SOIC (0.154"", 3.90mm Width)" | PCB Mount | ||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 8 to 18 volts |