IRMCF183M is a sensorless motor control IC integrating a Motion Control Engine (MCE™) and an 8-bit 8051 microcontroller for appliance motor drive applications. It is housed in a 32-pin QFN package measuring 5 mm × 5 mm and operates from a 3.3 V single supply with a typical current draw of 30 mA. The MCE supports sensorless field-oriented control of permanent magnet and induction motors at up to 120 MHz internal clock, while the 8051 runs at up to 30 MHz. It includes built-in single or two shunt current reconstruction, a 12-bit A/D converter with 2 µs conversion time, 52 KB of 8051 Flash, 4 KB of shared data RAM, and 12 KB of MCE program RAM. The IC features a GateKill latency of 2 µs, a UART interface at 57.6 kbps, four analog inputs, and a JTAG debugging port.
PMSM/BLDC motor controller with additional 8-bit microcontroller
iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFN-32 package. The IRMCF183 is a flexible control solution for variable speed drives based on a dual core device. The motor controller performs sensor less field oriented control (FOC) for a variable speed drive based on a permanent magnet synchronous motor (PMSM). The integrated MCU is based on an 8-bit 8051 core and is used to implement customer functionality.
Summary of Features
Benefits
Potential Applications
IC MOTOR DRIVER 3V-3.6V 32QFN Product overview: IRMCF183M from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF183M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1253366-IRMCF183M
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: iMOTION™, MCE™
Package: Tray
Applications: General Purpose
Standard Package: 2,450
Mounting: SMD (SMT)
Technology: IGBT
Function: Controller - Commutation, Direction Management
Interface: RS-232
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: AC, Induction, Synchronous
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001534140
Base Product Number: IRMCF183
Product Status: Not For New Designs
IC MOTOR DRIVER 3V-3.6V 32QFN
Motor Driver IGBT RS-232 32-QFN (5x5)
IC MOTOR DRIVER 3V-3.6V 32QFN
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | IRMCF183M | 744-IRMCF183M | 1253366-IRMCF183M | IRMCF183M | IRMCF183M | IRMCF183M |
| Product Name | Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IRMCF183M | 3V 3.6V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | |||||
| PC-Based Bus | RS-232 | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| DC Input | 4 volts | 3 to 4 volts |