Motor Driver Power MOSFET SPI PG-DSO-20-65
IC MOTOR DRIVER 4.4V-5.25V 20DSO
Motor Driver Power MOSFET SPI PG-DSO-20-65
IC MOTOR DRIVER 4.4V-5.25V 20DSO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TLE82094SACUMA1-ND | TLE82094SACUMA1 | TLE82094SACUMA1 | TLE82094SACUMA1 |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | |||
| Communication | SPI | SPI | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |