Win Source Part Number: 1065478-IRDM982-035M
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tray
Standard Package: 800
Mounting: SMD (SMT)
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Voltage - Load: 100V ~ 450V
Motor Type - AC, DC: AC, Synchronous
Voltage - Supply: 13.5V ~ 16.5V
Package / Case: 40-PowerVQFN
Supplier Device Package: 40-PQFN (12x12)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRDM982-035MBIRDM982
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001540382
Product Status: Obsolete
IC MTR DRIVER 13.5V-16.5V 40PQFN Product overview: IRDM982-035MB from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5V, 16.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.5V, 16.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRDM982-035MB can be used for catalog matching and distributor lookup.
IC MTR DRIVER 13.5V-16.5V 40PQFN
IC MTR DRIVER 13.5V-16.5V 40PQFN
Motor Driver Power MOSFET Parallel 40-PQFN (12x12)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1065478-IRDM982-035MB | 744-IRDM982-035MB | IRDM982-035MB | IRDM982-035MB | IRDM982-035MB |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | 13.5V 16.5V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 14 to 16 volts | ||||
| DC Input | 14 to 16 volts | 16 volts |