Infineon Technologies AG Stepper Motor Driver IC TLE4205GNTMA1

Description
TLE4205 - SERVO AND STEPPER MOTO / Motor Driver Bipolar Parallel PG-DSO-20 Product overview: TLE4205GNTMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4205GNTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TLE4205 - SERVO AND STEPPER MOTO / Motor Driver Bipolar Parallel PG-DSO-20 Product overview: TLE4205GNTMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4205GNTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor Driver IC - 744-TLE4205GNTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper Motor Driver IC
744-TLE4205GNTMA1
Stepper Motor Driver IC 744-TLE4205GNTMA1
TLE4205 - SERVO AND STEPPER MOTO / Motor Driver Bipolar Parallel PG-DSO-20 Product overview: TLE4205GNTMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4205GNTMA1 can be used for catalog matching and distributor lookup.

TLE4205 - SERVO AND STEPPER MOTO / Motor Driver Bipolar Parallel PG-DSO-20 Product overview: TLE4205GNTMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4205GNTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1353171-TLE4205GNTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1353171-TLE4205GNTMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1353171-TLE4205GNTMA1
Win Source Part Number: 1353171-TLE4205GNTMA 1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. Mfr: Infineon Technologies Package: Bulk Product Status: Active Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: PG-DSO-20 Base Product Number: TLE4205 Technology: Bipolar Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive Function: Driver - Fully Integrated, Control and Power Stage Voltage - Supply: 6V ~ 32V Output Configuration: Half Bridge (2) Current - Output: 1A Interface: Parallel Voltage - Load: 6V ~ 32V Motor Type - AC, DC: Brushed DC

Win Source Part Number: 1353171-TLE4205GNTMA1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
Mfr: Infineon Technologies
Package: Bulk
Product Status: Active
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: PG-DSO-20
Base Product Number: TLE4205
Technology: Bipolar
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 6V ~ 32V
Output Configuration: Half Bridge (2)
Current - Output: 1A
Interface: Parallel
Voltage - Load: 6V ~ 32V
Motor Type - AC, DC: Brushed DC

Buy Now Datasheet
Motor Drivers, Controllers - TLE4205GNTMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TLE4205GNTMA1
Motor Drivers, Controllers TLE4205GNTMA1
Motor Driver Bipolar Parallel PG-DSO-20

Motor Driver Bipolar Parallel PG-DSO-20

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers
Product Number 744-TLE4205GNTMA1 1353171-TLE4205GNTMA1 TLE4205GNTMA1
Product Name Stepper Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 32 volts 6 to 32 volts
AC Input 6 to 32 volts
Unlock Full Specs
to access all available technical data