Motor Driver DMOS SPI PG-DSO-28-41
IC MOTOR DRIVER 4.75V-5.5V 28DSO Product overview: TLE62086GXUMA2 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.75V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE62086GXUMA2 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 052268-TLE6208-6G
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 600mA
Voltage - Load: 5.5 V to 40 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-28-41
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Motor Driver DMOS SPI PG-DSO-28-41
IC MOTOR DRIVER 4.75V-5.5V 28DSO
IC MOTOR DRIVER 4.75V-5.5V 28DSO
MOTOR DRIV, HEX, HALF BRIDGE, SOIC-28; Motor Type:Half Bridge; No. of Outputs:6Outputs; Output Current:600mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage Max:40V; Operating RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TLE62086GXUMA2TR-ND | 744-TLE62086GXUMA2 | 052268-TLE6208-6G | TLE62086GXUMA2 | TLE62086GXUMA2 | TLE62086GXUMA2 | 78X5471 |
| Product Name | Motor Drivers, Controllers | 4.75V 5.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TLE62086GXUMA2 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driv, Hex, Half Bridge, Soic-28; Motor Type Infineon |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Half Bridge | ||||
| Configuration | PCB Mount; "28-SOIC (0.295"", 7.50mm Width)" | ||||||
| Communication | SPI | SPI | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 5 to 6 volts | 5 to 6 volts | 8 to 40 volts |