BLDC_DRIVER_IC PG-VQFN-48 Product overview: TLE95623QXXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE95623QXXUMA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372119-TLE95623QXXU
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: PG-VQFN-48-31
Base Product Number: TLE95623
Technology: NMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 6V ~ 28V
Output Configuration: Pre-Driver - Half Bridge (4)
Current - Output: 250mA
Interface: SPI
Voltage - Load: 6V ~ 28V
Motor Type - AC, DC: Brushed DC
Motor Driver NMOS SPI PG-VQFN-48-31
Motor Driver NMOS SPI PG-VQFN-48-31
Motor Driver NMOS SPI PG-VQFN-48-31
BLDC_DRIVER_IC PG-VQFN-48
BLDC_DRIVER_IC PG-VQFN-48
MOTOR DRIVER, -40 TO 150DEG C ROHS COMPLIANT: YES
Motor Driver NMOS SPI PG-VQFN-48-31
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TLE95623QXXUMA1 | 1372119-TLE95623QXXUMA1 | 448-TLE95623QXXUMA1TR-ND | TLE95623QXXUMA1 | TLE95623QXXUMA1 | 60AJ4536 | TLE95623QXXUMA1 |
| Product Name | VQFN Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 150Deg C Rohs Compliant Infineon | Motor Drivers, Controllers |
| PC-Based Bus | SPI | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 28 volts | 6 to 28 volts | 6 to 28 volts | ||||
| AC Input | 6 to 28 volts | 6 to 28 volts | |||||
| Continuous Current | 0.2500 amps | 0.2500 amps | 0.2500 amps |