Motor Driver NMOS SPI PG-VQFN-48-31
Motor Driver NMOS CAN, SPI PG-VQFN-48-31
BLDC_DRIVER_IC PG-VQFN-48
BLDC_DRIVER_IC PG-VQFN-48
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 448-TLE95633QXV33XUMA1TR-ND | TLE95633QXV33XUMA1 | TLE95633QXV33XUMA1 | TLE95633QXV33XUMA1 |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; 48-VFQFN Exposed Pad | |||
| Communication | CANbus | CAN, SPI | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 3 to 28 volts |