Motor Driver Power MOSFET SPI PG-DSO-20-65
Motor Driver Power MOSFET SPI PG-DSO-20-65
Motor Driver Power MOSFET SPI PG-DSO-20-65
IC MOTOR DRIVER 3.5V-5.5V 20DSO Product overview: TLE72093RAUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE72093RAUMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 899903-TLE72093RAUMA
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET SPI PG-DSO-20-65
Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLE72093
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-20-65
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 448-TLE72093RAUMA1DK
IC MOTOR DRIVER 3.5V-5.5V 20DSO
Motor Driver Power MOSFET SPI PG-DSO-20-65
MOTOR CONTROLLER, -40 TO 125 DEG C ROHS COMPLIANT: YES
IC MOTOR DRIVER 3.5V-5.5V 20DSO
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 448-TLE72093RAUMA1DKR-ND | 744-TLE72093RAUMA1 | 2291896 | 899903-TLE72093RAUMA1 | TLE72093RAUMA1 | TLE72093RAUMA1 | 81AH0061 | TLE72093RAUMA1 |
| Product Name | Motor Drivers, Controllers | 3.5V 5.5V Motor Driver IC | Motor Driver ICs | PMIC - PMIC - Motor Drivers, Controllers - TLE72093RAUMA1 | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Controller, -40 To 125 Deg C Rohs Compliant Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Motor | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | PCB Mount | ||||||
| Communication | SPI | SPI | ||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 4 to 6 volts |