Infineon IM231L6T2BAKMA1 Motor Driver IC
Infineon IM231L6T2BAKMA1 Motor Driver IC
Infineon IM231L6T2BAKMA1 Motor Driver IC
Win Source Part Number: 1016957-IM231L6T2BAK
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: CIPOS™ IPM
Package: Tube
Applications: Fan Motor Driver
Standard Package: 240
Technology: IGBT
Current - Output: 6A
Function: Driver
Output Configuration: Half Bridge (3)
Voltage - Load: 450V
Motor Type - Stepper: Multiphase
Voltage - Supply: 13.5V ~ 16.5V
Mounting Type: Through Hole
Package / Case: 23-DIP Module (0.573", 14.55mm)
Supplier Device Package: 23-DIP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: IM231-L6T2B,SP001831
Base Product Number: IM231L6
CIPOS MICRO Product overview: IM231L6T2BAKMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IM231L6T2BAKMA1 can be used for catalog matching and distributor lookup.
Multiphase Motor Driver IGBT 23-DIP
CIPOS MICRO
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 2266124 | 1016957-IM231L6T2BAKMA1 | 744-IM231L6T2BAKMA1 | IM231L6T2BAKMA1 | IM231L6T2BAKMA1 | IM231L6T2BAKMA1 |
| Product Name | Motor Driver ICs | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | Stepper | |||||
| Configuration | PCB Mount | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 14 to 16 volts |