Motor Driver NMOS SPI PG-VQFN-48-31
Win Source Part Number: 970690-TLE9562QXXUMA
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 250mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (4)
Voltage - Load: 6V ~ 28V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 6V ~ 28V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: PG-VQFN-48-31
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-TLE9562QXXUMA1CT
BLDC_DRIVER_IC PG-VQFN-48 Product overview: TLE9562QXXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE9562QXXUMA1 can be used for catalog matching and distributor lookup.
Motor Driver NMOS SPI PG-VQFN-48-31
MOTOR DRIVER, -40 TO 150DEG C ROHS COMPLIANT: YES
BLDC_DRIVER_IC PG-VQFN-48
BLDC_DRIVER_IC PG-VQFN-48
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 448-TLE9562QXXUMA1TR-ND | 970690-TLE9562QXXUMA1 | 744-TLE9562QXXUMA1 | TLE9562QXXUMA1 | 60AJ4535 | TLE9562QXXUMA1 | TLE9562QXXUMA1 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | VQFN Motor Driver IC | Motor Drivers, Controllers | Motor Driver, -40 To 150Deg C Rohs Compliant Infineon | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount; 48-VFQFN Exposed Pad | ||||||
| Communication | SPI | SPI | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 6 to 28 volts | 6 to 28 volts |