Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Single Half-Bridge ICs - BTN8962TA BTN8962TA

Description
The MOTIX™ BTN8962TA is an integrated high current half bridge for motor drive applications It is part of the MOTIX™ single half-bridge ICs (NovalithIC™) family containing one p-channel highside MOSFET and one n-channel lowside MOSFET with an integrated driver IC in one package. Due to the p-channel highside switch the need for a charge pump is eliminated thus minimizing EMI. Interfacing to a microcontroller is made easy by the integrated driver IC which features logic level inputs, diagnosis with current sense, slew rate adjustment, dead time generation and protection against overtemperature, undervoltage, overcurrent and short circuit. The MOTIX™ BTN8962TA provides a cost optimized solution for protected high current PWM motor drives with very low board space consumption. Summary of Features Path resistance of max. 30.3 mΩ @ 150 °C (typ. 14.2 mΩ @ 25 °C) High Side: max. 13.4 mΩ @ 150 °C (typ. 6.7 mΩ @ 25 °C) Low Side: max. 16.9 mΩ @ 150 °C (typ. 7.5 mΩ @ 25 °C) Enhanced switching speed for reduced switching losses Capable for high PWM frequency combined with active freewheeling Low quiescent current of typ. 7 μA @ 25 °C Switched mode current limitation for reduced power dissipation in overcurrent Current limitation level of 30 A min. Status flag diagnosis with current sense capability Overtemperature shut down with latch behaviour Undervoltage shut down Driver circuit with logic level inputs Adjustable slew rates for optimized EMI Operation up to 40V Green Product (RoHS compliant) AEC Qualified Potential Applications The many protection and diagnosis features of the MOTIX™ single half-bridge ICs (NovalithIC™) device BTN8962TA make it ideal for security relevant applications, like electronic parking brake, active suspension control, fuel pumps. Due to it's durability and ease-of-use MOTIX™ single half-bridge ICs (NovalithIC™) BTN8962TA can be also used for T-Case. Designers who used this product also designed with TLE9263BQX | OPTIREG™ Mid-Range+ SBC TLE75080-ESH | Multichannel SPI switches and controllers BTS3035TF | HITFET™ + 12V | automotive low-side switch 1EDI2002AS | Gate driver ICs TLF35584QVVS1 | OPTIREG™ PMIC BAT64 | Schottky Diodes IPD70P04P4-09 | Automotive MOSFET BCR421U | Linear LED Driver IC BSS215P | Small signal/small power MOSFET FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules BSS205N | Small signal/small power MOSFET TDA5235 | Wireless control receiver BCR 402U E6433 | Linear LED Driver IC TLE7259-3GE | Automotive LIN transceivers SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT IPD50P04P4L-11 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET IPD50N10S3L-16 | Automotive MOSFET 1EBN1001AE | Gate driver ICs BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC TLE75080-ESH | Multichannel SPI switches and controllers BTS3035TF | HITFET™ + 12V | automotive low-side switch 1EDI2002AS | Gate driver ICs TLF35584QVVS1 | OPTIREG™ PMIC BAT64 | Schottky Diodes IPD70P04P4-09 | Automotive MOSFET BCR421U | Linear LED Driver IC 1 2 3 4 5
Request a Quote Datasheet
Description
The MOTIX™ BTN8962TA is an integrated high current half bridge for motor drive applications It is part of the MOTIX™ single half-bridge ICs (NovalithIC™) family containing one p-channel highside MOSFET and one n-channel lowside MOSFET with an integrated driver IC in one package. Due to the p-channel highside switch the need for a charge pump is eliminated thus minimizing EMI. Interfacing to a microcontroller is made easy by the integrated driver IC which features logic level inputs, diagnosis with current sense, slew rate adjustment, dead time generation and protection against overtemperature, undervoltage, overcurrent and short circuit. The MOTIX™ BTN8962TA provides a cost optimized solution for protected high current PWM motor drives with very low board space consumption. Summary of Features Path resistance of max. 30.3 mΩ @ 150 °C (typ. 14.2 mΩ @ 25 °C) High Side: max. 13.4 mΩ @ 150 °C (typ. 6.7 mΩ @ 25 °C) Low Side: max. 16.9 mΩ @ 150 °C (typ. 7.5 mΩ @ 25 °C) Enhanced switching speed for reduced switching losses Capable for high PWM frequency combined with active freewheeling Low quiescent current of typ. 7 μA @ 25 °C Switched mode current limitation for reduced power dissipation in overcurrent Current limitation level of 30 A min. Status flag diagnosis with current sense capability Overtemperature shut down with latch behaviour Undervoltage shut down Driver circuit with logic level inputs Adjustable slew rates for optimized EMI Operation up to 40V Green Product (RoHS compliant) AEC Qualified Potential Applications The many protection and diagnosis features of the MOTIX™ single half-bridge ICs (NovalithIC™) device BTN8962TA make it ideal for security relevant applications, like electronic parking brake, active suspension control, fuel pumps. Due to it's durability and ease-of-use MOTIX™ single half-bridge ICs (NovalithIC™) BTN8962TA can be also used for T-Case. Designers who used this product also designed with TLE9263BQX | OPTIREG™ Mid-Range+ SBC TLE75080-ESH | Multichannel SPI switches and controllers BTS3035TF | HITFET™ + 12V | automotive low-side switch 1EDI2002AS | Gate driver ICs TLF35584QVVS1 | OPTIREG™ PMIC BAT64 | Schottky Diodes IPD70P04P4-09 | Automotive MOSFET BCR421U | Linear LED Driver IC BSS215P | Small signal/small power MOSFET FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules BSS205N | Small signal/small power MOSFET TDA5235 | Wireless control receiver BCR 402U E6433 | Linear LED Driver IC TLE7259-3GE | Automotive LIN transceivers SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT IPD50P04P4L-11 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET IPD50N10S3L-16 | Automotive MOSFET 1EBN1001AE | Gate driver ICs BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC TLE75080-ESH | Multichannel SPI switches and controllers BTS3035TF | HITFET™ + 12V | automotive low-side switch 1EDI2002AS | Gate driver ICs TLF35584QVVS1 | OPTIREG™ PMIC BAT64 | Schottky Diodes IPD70P04P4-09 | Automotive MOSFET BCR421U | Linear LED Driver IC 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Single Half-Bridge ICs - BTN8962TA - BTN8962TA - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Single Half-Bridge ICs - BTN8962TA
BTN8962TA
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Single Half-Bridge ICs - BTN8962TA BTN8962TA
The MOTIX™ BTN8962TA is an integrated high current half bridge for motor drive applications It is part of the MOTIX™ single half-bridge ICs (NovalithIC™) family containing one p-channel highside MOSFET and one n-channel lowside MOSFET with an integrated driver IC in one package. Due to the p-channel highside switch the need for a charge pump is eliminated thus minimizing EMI. Interfacing to a microcontroller is made easy by the integrated driver IC which features logic level inputs, diagnosis with current sense, slew rate adjustment, dead time generation and protection against overtemperature, undervoltage, overcurrent and short circuit. The MOTIX™ BTN8962TA provides a cost optimized solution for protected high current PWM motor drives with very low board space consumption. Summary of Features Path resistance of max. 30.3 mΩ @ 150 °C (typ. 14.2 mΩ @ 25 °C) High Side: max. 13.4 mΩ @ 150 °C (typ. 6.7 mΩ @ 25 °C) Low Side: max. 16.9 mΩ @ 150 °C (typ. 7.5 mΩ @ 25 °C) Enhanced switching speed for reduced switching losses Capable for high PWM frequency combined with active freewheeling Low quiescent current of typ. 7 μA @ 25 °C Switched mode current limitation for reduced power dissipation in overcurrent Current limitation level of 30 A min. Status flag diagnosis with current sense capability Overtemperature shut down with latch behaviour Undervoltage shut down Driver circuit with logic level inputs Adjustable slew rates for optimized EMI Operation up to 40V Green Product (RoHS compliant) AEC Qualified Potential Applications The many protection and diagnosis features of the MOTIX™ single half-bridge ICs (NovalithIC™) device BTN8962TA make it ideal for security relevant applications, like electronic parking brake, active suspension control, fuel pumps. Due to it's durability and ease-of-use MOTIX™ single half-bridge ICs (NovalithIC™) BTN8962TA can be also used for T-Case. Designers who used this product also designed with TLE9263BQX | OPTIREG™ Mid-Range+ SBC TLE75080-ESH | Multichannel SPI switches and controllers BTS3035TF | HITFET™ + 12V | automotive low-side switch 1EDI2002AS | Gate driver ICs TLF35584QVVS1 | OPTIREG™ PMIC BAT64 | Schottky Diodes IPD70P04P4-09 | Automotive MOSFET BCR421U | Linear LED Driver IC BSS215P | Small signal/small power MOSFET FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules BSS205N | Small signal/small power MOSFET TDA5235 | Wireless control receiver BCR 402U E6433 | Linear LED Driver IC TLE7259-3GE | Automotive LIN transceivers SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT IPD50P04P4L-11 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET IPD50N10S3L-16 | Automotive MOSFET 1EBN1001AE | Gate driver ICs BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC TLE75080-ESH | Multichannel SPI switches and controllers BTS3035TF | HITFET™ + 12V | automotive low-side switch 1EDI2002AS | Gate driver ICs TLF35584QVVS1 | OPTIREG™ PMIC BAT64 | Schottky Diodes IPD70P04P4-09 | Automotive MOSFET BCR421U | Linear LED Driver IC 1 2 3 4 5

The MOTIX™ BTN8962TA is an integrated high current half bridge for motor drive applications

It is part of the MOTIX™ single half-bridge ICs (NovalithIC™) family containing one p-channel highside MOSFET and one n-channel lowside MOSFET with an integrated driver IC in one package. Due to the p-channel highside switch the need for a charge pump is eliminated thus minimizing EMI. Interfacing to a microcontroller is made easy by the integrated driver IC which features logic level inputs, diagnosis with current sense, slew rate adjustment, dead time generation and protection against overtemperature, undervoltage, overcurrent and short circuit.
The MOTIX™ BTN8962TA provides a cost optimized solution for protected high current PWM motor drives with very low board space consumption.


Summary of Features

  • Path resistance of max. 30.3 mΩ @ 150 °C (typ. 14.2 mΩ @ 25 °C)
    • High Side: max. 13.4 mΩ @ 150 °C (typ. 6.7 mΩ @ 25 °C)
    • Low Side: max. 16.9 mΩ @ 150 °C (typ. 7.5 mΩ @ 25 °C)
  • Enhanced switching speed for reduced switching losses
  • Capable for high PWM frequency combined with active freewheeling
  • Low quiescent current of typ. 7 μA @ 25 °C
  • Switched mode current limitation for reduced power dissipation in overcurrent
  • Current limitation level of 30 A min.
  • Status flag diagnosis with current sense capability
  • Overtemperature shut down with latch behaviour
  • Undervoltage shut down
  • Driver circuit with logic level inputs
  • Adjustable slew rates for optimized EMI
  • Operation up to 40V
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

The many protection and diagnosis features of the MOTIX™ single half-bridge ICs (NovalithIC™) device BTN8962TA make it ideal for security relevant applications, like electronic parking brake, active suspension control, fuel pumps. Due to it's durability and ease-of-use MOTIX™ single half-bridge ICs (NovalithIC™) BTN8962TA can be also used for T-Case.


Designers who used this product also designed with


  • TLE9263BQX |
    OPTIREG™ Mid-Range+ SBC
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • 1EDI2002AS |
    Gate driver ICs
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • BAT64 |
    Schottky Diodes
  • IPD70P04P4-09 |
    Automotive MOSFET
  • BCR421U |
    Linear LED Driver IC
  • BSS215P |
    Small signal/small power MOSFET
  • FS820R08A6P2B |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • BSS205N |
    Small signal/small power MOSFET
  • TDA5235 |
    Wireless control receiver
  • BCR 402U E6433 |
    Linear LED Driver IC
  • TLE7259-3GE |
    Automotive LIN transceivers
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • IPD50P04P4L-11 |
    Automotive MOSFET
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • IPD50N10S3L-16 |
    Automotive MOSFET
  • 1EBN1001AE |
    Gate driver ICs
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLE9263BQX |
    OPTIREG™ Mid-Range+ SBC
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • 1EDI2002AS |
    Gate driver ICs
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • BAT64 |
    Schottky Diodes
  • IPD70P04P4-09 |
    Automotive MOSFET
  • BCR421U |
    Linear LED Driver IC

1
2
3
4
5

Supplier's Site Datasheet
Automotive H-Bridge Motor Driver IC - 744-BTN8962TA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive H-Bridge Motor Driver IC
744-BTN8962TA
Automotive H-Bridge Motor Driver IC 744-BTN8962TA
H-Bridge Motor Driver Automotive AEC-Q100 8-Pin(7+Tab) D2PAK T/R Product overview: BTN8962TA from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BTN8962TA can be used for catalog matching and distributor lookup.

H-Bridge Motor Driver Automotive AEC-Q100 8-Pin(7+Tab) D2PAK T/R Product overview: BTN8962TA from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BTN8962TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD.
Product Category Motor Controllers DC Motor Drives
Product Number BTN8962TA 744-BTN8962TA
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Single Half-Bridge ICs - BTN8962TA Automotive H-Bridge Motor Driver IC
Motor / System DC Brushed
Unlock Full Specs
to access all available technical data

Similar Products

Motor Driver IC - 744-TLE8444SLXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 18 volts
View Details
7 suppliers
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | Battery Supplied BLDC Motor Controller ICs - IMD700A-Q064X128-AA - IMD700A-Q064X128-AA - Infineon Technologies AG
Specs
Motor / System DC Brushless
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 6 to 60 volts
View Details
Pwm Ctrl, 52Khz, -40 To 130Deg C; Input Voltage Infineon - 50Y1960 - Newark, An Avnet Company
Specs
Product Pulse Width Modulation Drive
AC Input 10 to 26 volts
DC Input 10 to 26 volts
View Details
Motor Drivers, Controllers - 448-TLE9185QXV33XUMA1CT-ND - DigiKey
Specs
Motor / System DC Brushless
PC-Based Bus PWM, SPI
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
6 suppliers