Bipolar Motor Driver Bipolar Parallel P-DIP-20-6
IC MTR DRV BIPOLR 4.5-6.5V 20DIP
IC MTR DRV BIPOLR 4.5-6.5V 20DIP
Bipolar Motor Driver Bipolar Parallel P-DIP-20-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TCA3727NKLA1-ND | TCA3727NKLA1 | TCA3727NKLA1 | TCA3727NKLA1 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "20-DIP (0.300"", 7.62mm)" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| AC Input | 4 to 6 volts |