Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TLE52052GPAUMA1

Description
Win Source Part Number: 1020377-TLE52052GPAU MA1 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Series: SPT® Package: Tape & Reel Applications: Automotive Standard Package: 800 Mounting: SMD (SMT) Technology: DMOS Current - Output: 5A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (2) Voltage - Load: 5.3V ~ 40V Motor Type - AC, DC: Brushed DC Voltage - Supply: 5.3V ~ 40V Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-20-37 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE5205-2GPDKR-ND,TL E52052GPAUMA1DKR,TLE 52052GPT,SP000304412 ,TLE5205-2GPDKR,TLE5 2052GPAUMA1CT,TLE520 5-2GP-ND,TLE52052GPN T,TLE5205-2GPCT,SP00 0011891,TLE5205-2GPC T-ND,TLE5205-2GP,TLE 52052GPXT,TLE52052GP ,TLE5205-2GPTR,TLE52 05-2GPTR-ND,TLE52052 GPAUMA1TR Base Product Number: TLE5205 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1020377-TLE52052GPAU MA1 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Series: SPT® Package: Tape & Reel Applications: Automotive Standard Package: 800 Mounting: SMD (SMT) Technology: DMOS Current - Output: 5A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (2) Voltage - Load: 5.3V ~ 40V Motor Type - AC, DC: Brushed DC Voltage - Supply: 5.3V ~ 40V Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-20-37 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE5205-2GPDKR-ND,TL E52052GPAUMA1DKR,TLE 52052GPT,SP000304412 ,TLE5205-2GPDKR,TLE5 2052GPAUMA1CT,TLE520 5-2GP-ND,TLE52052GPN T,TLE5205-2GPCT,SP00 0011891,TLE5205-2GPC T-ND,TLE5205-2GP,TLE 52052GPXT,TLE52052GP ,TLE5205-2GPTR,TLE52 05-2GPTR-ND,TLE52052 GPAUMA1TR Base Product Number: TLE5205 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1020377-TLE52052GPAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1020377-TLE52052GPAUMA1
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1020377-TLE52052GPAUMA1
Win Source Part Number: 1020377-TLE52052GPAU MA1 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Series: SPT® Package: Tape & Reel Applications: Automotive Standard Package: 800 Mounting: SMD (SMT) Technology: DMOS Current - Output: 5A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (2) Voltage - Load: 5.3V ~ 40V Motor Type - AC, DC: Brushed DC Voltage - Supply: 5.3V ~ 40V Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-20-37 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE5205-2GPDKR-ND,TL E52052GPAUMA1DKR,TLE 52052GPT,SP000304412 ,TLE5205-2GPDKR,TLE5 2052GPAUMA1CT,TLE520 5-2GP-ND,TLE52052GPN T,TLE5205-2GPCT,SP00 0011891,TLE5205-2GPC T-ND,TLE5205-2GP,TLE 52052GPXT,TLE52052GP ,TLE5205-2GPTR,TLE52 05-2GPTR-ND,TLE52052 GPAUMA1TR Base Product Number: TLE5205 Product Status: Obsolete

Win Source Part Number: 1020377-TLE52052GPAUMA1
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: SPT®
Package: Tape & Reel
Applications: Automotive
Standard Package: 800
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 5.3V ~ 40V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 5.3V ~ 40V
Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package: PG-DSO-20-37
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE5205-2GPDKR-ND,TLE52052GPAUMA1DKR,TLE52052GPT,SP000304412,TLE5205-2GPDKR,TLE52052GPAUMA1CT,TLE5205-2GP-ND,TLE52052GPNT,TLE5205-2GPCT,SP000011891,TLE5205-2GPCT-ND,TLE5205-2GP,TLE52052GPXT,TLE52052GP,TLE5205-2GPTR,TLE5205-2GPTR-ND,TLE52052GPAUMA1TR
Base Product Number: TLE5205
Product Status: Obsolete

Buy Now Datasheet
Motor Drivers, Controllers - TLE52052GPAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TLE52052GPAUMA1TR-ND
Motor Drivers, Controllers TLE52052GPAUMA1TR-ND
Motor Driver DMOS Parallel PG-DSO-20-37

Motor Driver DMOS Parallel PG-DSO-20-37

Buy Now Datasheet
5.3V 40V Motor Driver IC - 744-TLE52052GPAUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3V 40V Motor Driver IC
744-TLE52052GPAUMA1
5.3V 40V Motor Driver IC 744-TLE52052GPAUMA1
IC MOTOR DRIVER 5.3V-40V 20DSO Product overview: TLE52052GPAUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V, 40V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.3V, 40V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE52052GPAUMA1 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 5.3V-40V 20DSO Product overview: TLE52052GPAUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V, 40V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.3V, 40V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE52052GPAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - TLE52052GPAUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TLE52052GPAUMA1
Motor Drivers, Controllers TLE52052GPAUMA1
Motor Driver DMOS Parallel PG-DSO-20-37

Motor Driver DMOS Parallel PG-DSO-20-37

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - TLE52052GPAUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TLE52052GPAUMA1
PMIC - Motor Drivers, Controllers TLE52052GPAUMA1
IC MOTOR DRIVER 5.3V-40V 20DSO

IC MOTOR DRIVER 5.3V-40V 20DSO

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TLE52052GPAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TLE52052GPAUMA1
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TLE52052GPAUMA1
IC MOTOR DRIVER 5.3V-40V 20DSO

IC MOTOR DRIVER 5.3V-40V 20DSO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1020377-TLE52052GPAUMA1 TLE52052GPAUMA1TR-ND 744-TLE52052GPAUMA1 TLE52052GPAUMA1 TLE52052GPAUMA1 TLE52052GPAUMA1
Product Name Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers 5.3V 40V Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 5 to 40 volts 5 to 40 volts
DC Input 5 to 40 volts 5 to 40 volts 40 volts
Continuous Current 5 amps 5 amps 5 amps
Motor / System DC Brushed DC Brushed; Brushed DC
Unlock Full Specs
to access all available technical data