The TLE4207G is a dual-half-bridge driver designed for automotive and industrial motion control applications. It can deliver up to 0.8 A of continuous output current and operates within a temperature range of -40 to 150 °C. The driver features low saturation voltage, typically 1.2 V at 0.4 A, and includes protections against short circuits, overvoltage, undervoltage, and overtemperature conditions. It has a very low current consumption in standby mode and is compatible with CMOS/TTL inputs. The device is packaged in a PG-DSO-14 format, which is optimized for space-saving on PCB designs. Additionally, it is AEC qualified and RoHS compliant, making it suitable for a wide range of applications in the automotive sector.
IC MOTOR DRIVER 5V-18V 14DSO Product overview: TLE4207GXUMA2 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4207GXUMA2 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1108633-TLE4207GXUMA
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Output Current: 800mA
Voltage - Load: 5 V to 18 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-14
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Motor Driver Parallel PG-DSO-14
Motor Driver Parallel PG-DSO-14
Motor Driver Parallel PG-DSO-14
Motor Driver Parallel PG-DSO-14
IC MOTOR DRIVER 5V-18V 14DSO
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:DC; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:5V; Supply Voltage Max:18V; Operating Temperature RoHS Compliant: Yes
IC MOTOR DRIVER 5V-18V 14DSO
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TLE4207GXUMA2 | 2238528 | 1108633-TLE4207GXUMA2 | TLE4207GXUMA2DKR-ND | TLE4207GXUMA2 | TLE4207GXUMA2 | 39AH9316 | TLE4207GXUMA2 |
| Product Name | 5V 18V Motor Driver IC | Motor Driver ICs | PMIC - PMIC - Motor Drivers, Controllers - TLE4207GXUMA2 | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 150Deg C; Motor Type Infineon | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| DC Input | 18 volts | 18 volts | 5 to 18 volts | 5 to 18 volts | 5 to 18 volts | |||
| Product | MCU | |||||||
| Motor / System | DC Brushless; Brushless DC Motor | DC Brushed | DC Brushed; Brushed DC | DC |