Motor Driver Bipolar Parallel P-DSO-14-8
IC MOTOR DRIVER 8V-18V 14DSO Product overview: TLE4206GXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4206GXUMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 122524-TLE4206GXUMA1
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 8 V to 18 V
Motor Type - AC, DC: Servo DC
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-14
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 8V-18V 14DSO
Motor Driver Bipolar Parallel P-DSO-14-8
IC MOTOR DRIVER 8V-18V 14DSO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TLE4206GXUMA1TR-ND | 744-TLE4206GXUMA1 | 122524-TLE4206GXUMA1 | TLE4206GXUMA1 | TLE4206GXUMA1 | TLE4206GXUMA1 |
| Product Name | Motor Drivers, Controllers | 8V 18V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TLE4206GXUMA1 | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Servo | DC Servo; Servo DC | ||||
| Configuration | PCB Mount; "14-SOIC (0.154"", 3.90mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 8 to 18 volts | 8 to 18 volts |