Motor Driver IGBT RS-232 32-QFN (5x5)
Win Source Part Number: 1000332-IRMCF183MTR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: iMOTION™, MCE™
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: IGBT
Function: Controller - Commutation, Direction Management
Interface: RS-232
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: AC, Induction, Synchronous
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001545184
Base Product Number: IRMCF183
Product Status: Not For New Designs
IC MOTOR DRIVER 3V-3.6V 32QFN Product overview: IRMCF183MTR from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF183MTR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 3V-3.6V 32QFN
MOTOR CONTROLLER, INDUCTION, QFN-32; Motor Type:Three Phase AC; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER 3V-3.6V 32QFN
Motor Driver IGBT RS-232 32-QFN (5x5)
IC MOTOR DRIVER 3V-3.6V 32QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 448-IRMCF183MTR-ND | 1000332-IRMCF183MTR | 744-IRMCF183MTR | 376-IRMCF183MTR | 17AC9922 | IRMCF183MTR | IRMCF183MTR | IRMCF183MTR |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | 3V 3.6V Motor Driver IC | IC MOTOR DRIVER 3V-3.6V 32QFN | Motor Controller, Induction, Qfn-32; Motor Type Infineon | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | Induction; Synchronous | Three Phase AC | Induction; Synchronous; AC, Induction, Synchronous | |||||
| Configuration | PCB Mount; 32-WFQFN Exposed Pad | |||||||
| Communication | RS232 | RS-232 | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |