Win Source Part Number: 1099701-TLE4729GXUMA
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Bipolar
Current - Output: 800mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 5V ~ 16V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 5V ~ 16V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: PG-DSO-24-9
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DRV10970PWPR; LV8712T-TLM-H; LV8713T-TLM-H; LB11988V-TLM-E; TDF5140AP/C1112; UC3637DWTRSP00039898
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE4729G,TLE4729GINC
Base Product Number: TLE4729
Product Status: Obsolete
Bipolar Motor Driver Bipolar Parallel PG-DSO-24-9
IC MTR DRVR BIPOLAR 5V-16V 24DSO Product overview: TLE4729GXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4729GXUMA1 can be used for catalog matching and distributor lookup.
IC MTR DRVR BIPOLAR 5V-16V 24DSO
IC MTR DRVR BIPOLAR 5V-16V 24DSO
Bipolar Motor Driver Bipolar Parallel PG-DSO-24-9
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1099701-TLE4729GXUMA1 | TLE4729GXUMA1TR-ND | 744-TLE4729GXUMA1 | TLE4729GXUMA1 | TLE4729GXUMA1 | TLE4729GXUMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | 5V 16V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 5 to 16 volts | 5 to 16 volts | ||||
| DC Input | 5 to 16 volts | 5 to 16 volts | 16 volts | |||
| Continuous Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |