Infineon Technologies AG Dual 600V Motor Driver IC IKCM30F60GA

Description
Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 30 Product overview: IKCM30F60GA from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 600V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IKCM30F60GA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 30 Product overview: IKCM30F60GA from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 600V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IKCM30F60GA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 600V Motor Driver IC - 744-IKCM30F60GA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 600V Motor Driver IC
744-IKCM30F60GA
Dual 600V Motor Driver IC 744-IKCM30F60GA
Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 30 Product overview: IKCM30F60GA from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 600V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IKCM30F60GA can be used for catalog matching and distributor lookup.

Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 30 Product overview: IKCM30F60GA from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 600V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IKCM30F60GA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC Motor Drives
Product Number 744-IKCM30F60GA
Product Name Dual 600V Motor Driver IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - 620-1070-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface
View Details
6 suppliers
RC03 ACS Driver Module for Low Power Requirement - G-910.RC01 - PI (Physik Instrumente) L.P.
Specs
Product Pulse Width Modulation Drive
Axes 2.0
Motor / System DC Brushed; DC Brushless; Voice Coil
View Details