Manufacturer: Infineon Technologies
Win Source Part Number: 1108735-TLE7183QUXUM
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 48-TQFP (7x7)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 5.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
IC MOTOR DRIVER 5.5V-20V 48TQFP Product overview: TLE7183QUXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 20V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE7183QUXUMA1 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel PG-TQFP-48-8
Motor Driver Power MOSFET Parallel PG-TQFP-48-8
IC MOTOR DRIVER 5.5V-20V 48TQFP
IC MOTOR DRIVER 5.5V-20V 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1108735-TLE7183QUXUMA1 | 744-TLE7183QUXUMA1 | 448-TLE7183QUXUMA1TR-ND | TLE7183QUXUMA1 | TLE7183QUXUMA1 | TLE7183QUXUMA1 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TLE7183QUXUMA1 | 5.5V 20V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 6 to 20 volts | 6 to 20 volts | ||||
| DC Input | 6 to 20 volts | 20 volts | 6 to 20 volts | |||
| PC-Based Bus | Parallel |