Manufacturer: Infineon Technologies
Win Source Part Number: 796985-TLE7189QKXUMA
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 64-LQFP Exposed Pad
Applications: Automotive
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 5.5 V ~ 28 V
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC
Family Name: TLE7189QK
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-LQFP-64
Introduction Date: July 14, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Motor Driver Power MOSFET Parallel PG-LQFP-64-17
IC MOTOR DRIVER 5.5V-28V 64LQFP Product overview: TLE7189QKXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE7189QKXUMA1 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 5.5V-28V 64LQFP
IC MOTOR DRIVER 5.5V-28V 64LQFP
Motor Driver Power MOSFET Parallel PG-LQFP-64-17
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 796985-TLE7189QKXUMA1 | 448-TLE7189QKXUMA1TR-ND | 744-TLE7189QKXUMA1 | TLE7189QKXUMA1 | TLE7189QKXUMA1 | TLE7189QKXUMA1 | TLE7189QKXUMA1 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TLE7189QKXUMA1 | Motor Drivers, Controllers | 5.5V 28V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 6 to 28 volts | 6 to 28 volts | |||||
| DC Input | 6 to 28 volts | 6 to 28 volts | 28 volts | ||||
| Motor / System | DC Brushed; DC Brushless | DC Brushed; DC Brushless; Brushless DC (BLDC), Brushed DC |