Infineon Technologies AG PMIC - PMIC - Motor Drivers, Controllers - TLE5206-2S TLE5206-2S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108730-TLE5206-2S Packaging: Tube/Rail Applications: Automotive Mounting: Through Hole Technology: DMOS Output Current: 5A Voltage - Load: 5.3 V to 40 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-TO220-7 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 5.3 V to 40 V Alternative Parts (Cross-Reference): LMD18200T/NOPB; TLE52062SNKSA1; TLE52062NKSA1; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108730-TLE5206-2S Packaging: Tube/Rail Applications: Automotive Mounting: Through Hole Technology: DMOS Output Current: 5A Voltage - Load: 5.3 V to 40 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-TO220-7 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 5.3 V to 40 V Alternative Parts (Cross-Reference): LMD18200T/NOPB; TLE52062SNKSA1; TLE52062NKSA1; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TLE5206-2S - 1108730-TLE5206-2S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TLE5206-2S
1108730-TLE5206-2S
PMIC - PMIC - Motor Drivers, Controllers - TLE5206-2S 1108730-TLE5206-2S
Manufacturer: Infineon Technologies Win Source Part Number: 1108730-TLE5206-2S Packaging: Tube/Rail Applications: Automotive Mounting: Through Hole Technology: DMOS Output Current: 5A Voltage - Load: 5.3 V to 40 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-TO220-7 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 5.3 V to 40 V Alternative Parts (Cross-Reference): LMD18200T/NOPB; TLE52062SNKSA1; TLE52062NKSA1; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1108730-TLE5206-2S
Packaging: Tube/Rail
Applications: Automotive
Mounting: Through Hole
Technology: DMOS
Output Current: 5A
Voltage - Load: 5.3 V to 40 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-TO220-7
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5.3 V to 40 V
Alternative Parts (Cross-Reference): LMD18200T/NOPB; TLE52062SNKSA1; TLE52062NKSA1;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TO220 Motor Driver IC - 744-TLE5206-2S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TO220 Motor Driver IC
744-TLE5206-2S
TO220 Motor Driver IC 744-TLE5206-2S
IC MOTOR DRIVER PAR TO220-7 Product overview: TLE5206-2S from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TO220, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE5206-2S can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR TO220-7 Product overview: TLE5206-2S from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TO220, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE5206-2S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 1108730-TLE5206-2S 744-TLE5206-2S
Product Name PMIC - PMIC - Motor Drivers, Controllers - TLE5206-2S TO220 Motor Driver IC
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data