Win Source Part Number: 1014693-IRMCF311TR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: MCE™
Package: Bulk
Applications: Appliance
Standard Package: 1
Mounting: SMD (SMT)
Technology: Power MOSFET, IGBT
Function: Controller - Commutation, Direction Management
Interface: I2C, RS-232, SPI
Output Configuration: Pre-Driver - Half Bridge (6)
Motor Type - AC, DC: AC, Synchronous
Voltage - Supply: 1.62V ~ 1.98V, 3V ~ 3.6V
Package / Case: 64-LQFP
Supplier Device Package: 64-MQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: International Rectifier
Other Names: IFEINFIRMCF311TR,215
Base Product Number: IRMCF311
RoHS Status: Not applicable
IC MOTOR DRIVER 64MQFP Product overview: IRMCF311TR from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF311TR can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET, IGBT I²C, RS-232, SPI 64-MQFP (10x10)
BRUSH DC MOTOR CONTROLLER, PQFP6
Motor Driver Power MOSFET, IGBT I²C, RS-232, SPI 64-MQFP (10x10)
IC MOTOR DRIVER 64MQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1014693-IRMCF311TR | 744-IRMCF311TR | IRMCF311TR-ND | IRMCF311TR | IRMCF311TR | IRMCF311TR | IRMCF311TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 2 to 4 volts | 2 to 4 volts | |||||
| DC Input | 2 to 4 volts | 4 volts | 2 to 4 volts | ||||
| PC-Based Bus | I2C, RS-232, SPI |