Infineon Technologies AG Motor Driver IC TLE5205-2G

Description
IC MOTOR DRIVER PAR TO263-7 Product overview: TLE5205-2G from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE5205-2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER PAR TO263-7 Product overview: TLE5205-2G from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE5205-2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-TLE5205-2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-TLE5205-2G
Motor Driver IC 744-TLE5205-2G
IC MOTOR DRIVER PAR TO263-7 Product overview: TLE5205-2G from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE5205-2G can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR TO263-7 Product overview: TLE5205-2G from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE5205-2G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - TLE5205-2G - 1108727-TLE5205-2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TLE5205-2G
1108727-TLE5205-2G
PMIC - PMIC - Motor Drivers, Controllers - TLE5205-2G 1108727-TLE5205-2G
Manufacturer: Infineon Technologies Win Source Part Number: 1108727-TLE5205-2G Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Technology: DMOS Output Current: 5A Voltage - Load: 5.3 V to 40 V Motor Type - AC, DC: Brushed DC Family Name: TLE 5205-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 5.3 V to 40 V Alternative Parts (Cross-Reference): MC33887PNB; MC33887PNB/R2; MC33887EK; Introduction Date: January 10, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1108727-TLE5205-2G
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 5A
Voltage - Load: 5.3 V to 40 V
Motor Type - AC, DC: Brushed DC
Family Name: TLE 5205-2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-7
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5.3 V to 40 V
Alternative Parts (Cross-Reference): MC33887PNB; MC33887PNB/R2; MC33887EK;
Introduction Date: January 10, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-TLE5205-2G 1108727-TLE5205-2G
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - TLE5205-2G
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Stack Amplifier, 3 Channel, Strain-Gauge Position Control - NPC3SG - Newport MKS
Specs
Axes 3.0
Communication RS232; USB
DC Input 24 volts
View Details
 - 716PCAPOH0010-AC Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
AC Input 220 volts
Power 1500 watts
View Details