Infineon Technologies AG Motor Driver IC TLE4209A

Description
IC MOTOR DRIVER PAR 8DIP Product overview: TLE4209A from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4209A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER PAR 8DIP Product overview: TLE4209A from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4209A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-TLE4209A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-TLE4209A
Motor Driver IC 744-TLE4209A
IC MOTOR DRIVER PAR 8DIP Product overview: TLE4209A from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4209A can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 8DIP Product overview: TLE4209A from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4209A can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - TLE4209A - 052232-TLE4209A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TLE4209A
052232-TLE4209A
PMIC - PMIC - Motor Drivers, Controllers - TLE4209A 052232-TLE4209A
Manufacturer: Infineon Technologies Win Source Part Number: 052232-TLE4209A Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Output Current: 800mA Voltage - Load: 8 V to 18 V Motor Type - AC, DC: Servo DC Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DIP-8 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 8 V to 18 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 052232-TLE4209A
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 8 V to 18 V
Motor Type - AC, DC: Servo DC
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DIP-8
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-TLE4209A 052232-TLE4209A
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - TLE4209A
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data