Manufacturer: Infineon Technologies
Win Source Part Number: 936751-TLE7186FXUMA1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET Parallel PG-VQFN-48
Package: Reel - TR
Package: 48-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: PG-VQFN-48
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC MOTOR DRIVER 6V-45V 48VQFN Product overview: TLE7186FXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 45V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 45V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE7186FXUMA1 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel PG-VQFN-48-14
IC MOTOR DRIVER 6V-45V 48VQFN
IC MOTOR DRIVER 6V-45V 48VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 936751-TLE7186FXUMA1 | 744-TLE7186FXUMA1 | TLE7186FXUMA1 | TLE7186FXUMA1 | TLE7186FXUMA1 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TLE7186FXUMA1 | 6V 45V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |